Rotronic Lead, Sata, 4P To 2X15P, 160Mm; Connector Type A Roline 11.03.1050

Description
LEAD, SATA, 4P TO 2X15P, 160MM; Connector Type A:Molex KK Connector, 4 Way; Connector Type B:SATA 15 Way Power Socket, x 2; Cable Length - Imperial:0.52ft; Cable Length - Metric:160mm; Jacket Colour:Black, Red, Yellow; Product RoHS Compliant: Yes
Datasheet
Description
LEAD, SATA, 4P TO 2X15P, 160MM; Connector Type A:Molex KK Connector, 4 Way; Connector Type B:SATA 15 Way Power Socket, x 2; Cable Length - Imperial:0.52ft; Cable Length - Metric:160mm; Jacket Colour:Black, Red, Yellow; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Sata, 4P To 2X15P, 160Mm; Connector Type A Roline - 55W4514 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Sata, 4P To 2X15P, 160Mm; Connector Type A Roline
55W4514
Lead, Sata, 4P To 2X15P, 160Mm; Connector Type A Roline 55W4514
LEAD, SATA, 4P TO 2X15P, 160MM; Connector Type A:Molex KK Connector, 4 Way; Connector Type B:SATA 15 Way Power Socket, x 2; Cable Length - Imperial:0.52ft; Cable Length - Metric:160mm; Jacket Colour:Black, Red, Yellow; Product RoHS Compliant: Yes

LEAD, SATA, 4P TO 2X15P, 160MM; Connector Type A:Molex KK Connector, 4 Way; Connector Type B:SATA 15 Way Power Socket, x 2; Cable Length - Imperial:0.52ft; Cable Length - Metric:160mm; Jacket Colour:Black, Red, Yellow; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55W4514
Product Name Lead, Sata, 4P To 2X15P, 160Mm; Connector Type A Roline
Product Type ATA / SATA
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male Test Cable, RG213/U - 6126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details