Rotronic Lead, Sata, 15P To 15P, 300Mm; Connector Type A Roline 11.03.1042

Description
LEAD, SATA, 15P TO 15P, 300MM; Connector Type A:SATA Power 15 Way Socket; Connector Type B:SATA 15 Way Plug; Cable Length - Imperial:1.02ft; Cable Length - Metric:310mm; Jacket Colour:Black, Orange, Red, Yellow; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
LEAD, SATA, 15P TO 15P, 300MM; Connector Type A:SATA Power 15 Way Socket; Connector Type B:SATA 15 Way Plug; Cable Length - Imperial:1.02ft; Cable Length - Metric:310mm; Jacket Colour:Black, Orange, Red, Yellow; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Sata, 15P To 15P, 300Mm; Connector Type A Roline - 55W4513 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Sata, 15P To 15P, 300Mm; Connector Type A Roline
55W4513
Lead, Sata, 15P To 15P, 300Mm; Connector Type A Roline 55W4513
LEAD, SATA, 15P TO 15P, 300MM; Connector Type A:SATA Power 15 Way Socket; Connector Type B:SATA 15 Way Plug; Cable Length - Imperial:1.02ft; Cable Length - Metric:310mm; Jacket Colour:Black, Orange, Red, Yellow; Product Range:-; RoHS Compliant: Yes

LEAD, SATA, 15P TO 15P, 300MM; Connector Type A:SATA Power 15 Way Socket; Connector Type B:SATA 15 Way Plug; Cable Length - Imperial:1.02ft; Cable Length - Metric:310mm; Jacket Colour:Black, Orange, Red, Yellow; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55W4513
Product Name Lead, Sata, 15P To 15P, 300Mm; Connector Type A Roline
Product Type ATA / SATA
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details