Rotronic Power Cable, Hdd Plug-Atx Skt, 150Mm; Connector Type A Roline 11.03.1019

Description
POWER CABLE, HDD PLUG-ATX SKT, 150MM; Connector Type A:HDD Plug, 4 Way; Connector Type B:ATX 4-pin Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
POWER CABLE, HDD PLUG-ATX SKT, 150MM; Connector Type A:HDD Plug, 4 Way; Connector Type B:ATX 4-pin Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable, Hdd Plug-Atx Skt, 150Mm; Connector Type A Roline - 43AC9803 - Newark, An Avnet Company
Chicago, IL, United States
Power Cable, Hdd Plug-Atx Skt, 150Mm; Connector Type A Roline
43AC9803
Power Cable, Hdd Plug-Atx Skt, 150Mm; Connector Type A Roline 43AC9803
POWER CABLE, HDD PLUG-ATX SKT, 150MM; Connector Type A:HDD Plug, 4 Way; Connector Type B:ATX 4-pin Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

POWER CABLE, HDD PLUG-ATX SKT, 150MM; Connector Type A:HDD Plug, 4 Way; Connector Type B:ATX 4-pin Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9803
Product Name Power Cable, Hdd Plug-Atx Skt, 150Mm; Connector Type A Roline
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details