Rotronic Power Cable, Hdd Plug-Hdd+Fdd Skt, 300Mm; Connector Type A Roline 11.03.1010

Description
POWER CABLE, HDD PLUG-HDD+FDD SKT, 300MM; Connector Type A:HDD Plug, 4 Way; Connector Type B:HDD Socket, 4 Way + FDD Socket, 4 Way; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Colour:Black, Red, Yellow; ProductRoHS Compliant: Yes
Datasheet
Description
POWER CABLE, HDD PLUG-HDD+FDD SKT, 300MM; Connector Type A:HDD Plug, 4 Way; Connector Type B:HDD Socket, 4 Way + FDD Socket, 4 Way; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Colour:Black, Red, Yellow; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable, Hdd Plug-Hdd+Fdd Skt, 300Mm; Connector Type A Roline - 43AC9802 - Newark, An Avnet Company
Chicago, IL, United States
Power Cable, Hdd Plug-Hdd+Fdd Skt, 300Mm; Connector Type A Roline
43AC9802
Power Cable, Hdd Plug-Hdd+Fdd Skt, 300Mm; Connector Type A Roline 43AC9802
POWER CABLE, HDD PLUG-HDD+FDD SKT, 300MM; Connector Type A:HDD Plug, 4 Way; Connector Type B:HDD Socket, 4 Way + FDD Socket, 4 Way; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Colour:Black, Red, Yellow; ProductRoHS Compliant: Yes

POWER CABLE, HDD PLUG-HDD+FDD SKT, 300MM; Connector Type A:HDD Plug, 4 Way; Connector Type B:HDD Socket, 4 Way + FDD Socket, 4 Way; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Colour:Black, Red, Yellow; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9802
Product Name Power Cable, Hdd Plug-Hdd+Fdd Skt, 300Mm; Connector Type A Roline
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details