Y-POWER CABLE, HDD PLUG-SKT X 2, 300MM; Connector Type A:HDD Plug, 4 Way; Connector Type B:HDD Socket, 4 Way, x 2; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Colour:Black, Red, Yellow; Product Range:-; SVHC:NoRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 43AC9801 |
| Product Name | Y-Power Cable, Hdd Plug-Skt X 2, 300Mm; Connector Type A Roline |
| Application | Power Cable |