Rotronic Usb Cable, 3.1 A-C Plug, 1M, Blk; Connector To Connector Roline 11.02.9013

Description
USB CABLE, 3.1 A-C PLUG, 1M, BLK; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Colour:Black; Electronic Marking:-; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.1 A-C PLUG, 1M, BLK; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Colour:Black; Electronic Marking:-; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.1 A-C Plug, 1M, Blk; Connector To Connector Roline - 43AC9798 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 A-C Plug, 1M, Blk; Connector To Connector Roline
43AC9798
Usb Cable, 3.1 A-C Plug, 1M, Blk; Connector To Connector Roline 43AC9798
USB CABLE, 3.1 A-C PLUG, 1M, BLK; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Colour:Black; Electronic Marking:-; Product Range:-; SVHC:No RoHS Compliant: Yes

USB CABLE, 3.1 A-C PLUG, 1M, BLK; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Colour:Black; Electronic Marking:-; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9798
Product Name Usb Cable, 3.1 A-C Plug, 1M, Blk; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 1963865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details