Rotronic Usb Cable, 3.1 Type A To C, Plug, 1M; Connector To Connector Roline 11.02.9011

Description
USB CABLE, 3.1 TYPE A TO C, PLUG, 1M; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.1 TYPE A TO C, PLUG, 1M; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.1 Type A To C, Plug, 1M; Connector To Connector Roline - 52Y1219 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 Type A To C, Plug, 1M; Connector To Connector Roline
52Y1219
Usb Cable, 3.1 Type A To C, Plug, 1M; Connector To Connector Roline 52Y1219
USB CABLE, 3.1 TYPE A TO C, PLUG, 1M; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

USB CABLE, 3.1 TYPE A TO C, PLUG, 1M; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52Y1219
Product Name Usb Cable, 3.1 Type A To C, Plug, 1M; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3140/501-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
USB Cables - 1828834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 0.4921 ft (1.5 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details