Rotronic 19 Usb 3.0 A Male To Type-C Male Cable; Connector A Roline 11.02.9010

Description
19" USB 3.0 A Male to Type-C Male Cable; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Description
19" USB 3.0 A Male to Type-C Male Cable; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
19 Usb 3.0 A Male To Type-C Male Cable; Connector A Roline - 25AC5253 - Newark, An Avnet Company
Chicago, IL, United States
19 Usb 3.0 A Male To Type-C Male Cable; Connector A Roline
25AC5253
19 Usb 3.0 A Male To Type-C Male Cable; Connector A Roline 25AC5253
19" USB 3.0 A Male to Type-C Male Cable; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

19" USB 3.0 A Male to Type-C Male Cable; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AC5253
Product Name 19 Usb 3.0 A Male To Type-C Male Cable; Connector A Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/205-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details