Rotronic Computer Cable, Usb3.0, 800Mm, Black; Connector To Connector Roline 11.02.8977

Description
COMPUTER CABLE, USB3.0, 800MM, BLACK; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:800mm; Cable Length - Imperial:2.63ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Description
COMPUTER CABLE, USB3.0, 800MM, BLACK; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:800mm; Cable Length - Imperial:2.63ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb3.0, 800Mm, Black; Connector To Connector Roline - 84X0268 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb3.0, 800Mm, Black; Connector To Connector Roline
84X0268
Computer Cable, Usb3.0, 800Mm, Black; Connector To Connector Roline 84X0268
COMPUTER CABLE, USB3.0, 800MM, BLACK; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:800mm; Cable Length - Imperial:2.63ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

COMPUTER CABLE, USB3.0, 800MM, BLACK; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:800mm; Cable Length - Imperial:2.63ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84X0268
Product Name Computer Cable, Usb3.0, 800Mm, Black; Connector To Connector Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 1828830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details