Rotronic Cable Assembly, Usb3.0, Type A-A, 1.8M; Connector To Connector Roline 11.02.8970

Description
CABLE ASSEMBLY, USB3.0, TYPE A-A, 1.8M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.91ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, USB3.0, TYPE A-A, 1.8M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.91ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Usb3.0, Type A-A, 1.8M; Connector To Connector Roline - 76R0564 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Usb3.0, Type A-A, 1.8M; Connector To Connector Roline
76R0564
Cable Assembly, Usb3.0, Type A-A, 1.8M; Connector To Connector Roline 76R0564
CABLE ASSEMBLY, USB3.0, TYPE A-A, 1.8M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.91ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

CABLE ASSEMBLY, USB3.0, TYPE A-A, 1.8M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.91ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 76R0564
Product Name Cable Assembly, Usb3.0, Type A-A, 1.8M; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/200-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
USB Cables - 1828836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details