Rotronic Computer Cable, Usb2.0, 3M, Black; Connector To Connector Roline 11.02.8960

Description
COMPUTER CABLE, USB2.0, 3M, BLACK; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:3.02m; Cable Length - Imperial:9.91ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Description
COMPUTER CABLE, USB2.0, 3M, BLACK; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:3.02m; Cable Length - Imperial:9.91ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb2.0, 3M, Black; Connector To Connector Roline - 84X0267 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb2.0, 3M, Black; Connector To Connector Roline
84X0267
Computer Cable, Usb2.0, 3M, Black; Connector To Connector Roline 84X0267
COMPUTER CABLE, USB2.0, 3M, BLACK; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:3.02m; Cable Length - Imperial:9.91ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

COMPUTER CABLE, USB2.0, 3M, BLACK; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:3.02m; Cable Length - Imperial:9.91ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84X0267
Product Name Computer Cable, Usb2.0, 3M, Black; Connector To Connector Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.67 ft (5.08 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details