Rotronic Usb Cable, 2.0 Type A Plug, 4.5M, Blk; Connector To Connector Roline 11.02.8945

Description
USB CABLE, 2.0 TYPE A PLUG, 4.5M, BLK; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:4.5m; Cable Length - Imperial:14.8ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 2.0 TYPE A PLUG, 4.5M, BLK; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:4.5m; Cable Length - Imperial:14.8ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 Type A Plug, 4.5M, Blk; Connector To Connector Roline - 43AC9796 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 Type A Plug, 4.5M, Blk; Connector To Connector Roline
43AC9796
Usb Cable, 2.0 Type A Plug, 4.5M, Blk; Connector To Connector Roline 43AC9796
USB CABLE, 2.0 TYPE A PLUG, 4.5M, BLK; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:4.5m; Cable Length - Imperial:14.8ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

USB CABLE, 2.0 TYPE A PLUG, 4.5M, BLK; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:4.5m; Cable Length - Imperial:14.8ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9796
Product Name Usb Cable, 2.0 Type A Plug, 4.5M, Blk; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-TNCA-MM-48 - Maury Microwave
Specs
Application RF
Connector Type TNCA
View Details
Motor cable - NEBM-S1W9-E-1.5-Q5-LE6 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details