Rotronic Computer Cable, Usb2.0, 3M, Black; Connector To Connector Roline 11.02.8930

Description
COMPUTER CABLE, USB2.0, 3M, BLACK; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:3.02m; Cable Length - Imperial:9.91ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Description
COMPUTER CABLE, USB2.0, 3M, BLACK; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:3.02m; Cable Length - Imperial:9.91ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb2.0, 3M, Black; Connector To Connector Roline - 84X0264 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb2.0, 3M, Black; Connector To Connector Roline
84X0264
Computer Cable, Usb2.0, 3M, Black; Connector To Connector Roline 84X0264
COMPUTER CABLE, USB2.0, 3M, BLACK; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:3.02m; Cable Length - Imperial:9.91ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

COMPUTER CABLE, USB2.0, 3M, BLACK; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:3.02m; Cable Length - Imperial:9.91ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84X0264
Product Name Computer Cable, Usb2.0, 3M, Black; Connector To Connector Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB Type C - 10165794-Z0030YBLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
2 suppliers
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3568 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3033/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers