Rotronic Computer Cable, Usb2.0, 1.8M, Black; Connector To Connector Roline 11.02.8918

Description
COMPUTER CABLE, USB2.0, 1.8M, BLACK; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Description
COMPUTER CABLE, USB2.0, 1.8M, BLACK; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb2.0, 1.8M, Black; Connector To Connector Roline - 84X0263 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb2.0, 1.8M, Black; Connector To Connector Roline
84X0263
Computer Cable, Usb2.0, 1.8M, Black; Connector To Connector Roline 84X0263
COMPUTER CABLE, USB2.0, 1.8M, BLACK; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

COMPUTER CABLE, USB2.0, 1.8M, BLACK; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84X0263
Product Name Computer Cable, Usb2.0, 1.8M, Black; Connector To Connector Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531101 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
System cable - 706-3340/200-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details