Rotronic Usb Cable, 2.0 Type A-Type A Plug, 800Mm; Connector To Connector Roline 11.02.8908

Description
USB CABLE, 2.0 TYPE A-TYPE A PLUG, 800MM; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:800mm; Cable Length - Imperial:2.62ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 2.0 TYPE A-TYPE A PLUG, 800MM; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:800mm; Cable Length - Imperial:2.62ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 Type A-Type A Plug, 800Mm; Connector To Connector Roline - 71Y9688 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 Type A-Type A Plug, 800Mm; Connector To Connector Roline
71Y9688
Usb Cable, 2.0 Type A-Type A Plug, 800Mm; Connector To Connector Roline 71Y9688
USB CABLE, 2.0 TYPE A-TYPE A PLUG, 800MM; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:800mm; Cable Length - Imperial:2.62ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

USB CABLE, 2.0 TYPE A-TYPE A PLUG, 800MM; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:800mm; Cable Length - Imperial:2.62ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71Y9688
Product Name Usb Cable, 2.0 Type A-Type A Plug, 800Mm; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details