Rotronic Usb Cable, 3.0 A-B Plug, 1.8M, Blk; Connector To Connector Roline 11.02.8902

Description
USB CABLE, 3.0 A-B PLUG, 1.8M, BLK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.0 A-B PLUG, 1.8M, BLK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.0 A-B Plug, 1.8M, Blk; Connector To Connector Roline - 43AC9794 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A-B Plug, 1.8M, Blk; Connector To Connector Roline
43AC9794
Usb Cable, 3.0 A-B Plug, 1.8M, Blk; Connector To Connector Roline 43AC9794
USB CABLE, 3.0 A-B PLUG, 1.8M, BLK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

USB CABLE, 3.0 A-B PLUG, 1.8M, BLK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9794
Product Name Usb Cable, 3.0 A-B Plug, 1.8M, Blk; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-7,5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-1-MF-16 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Connecting cable - NEBU-LE3-K-1-N-M12G3 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Open end
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details