Rotronic Usb Cable, 3.0 A-B Plug, 0.8M, Blk; Connector To Connector Roline 11.02.8900

Description
USB CABLE, 3.0 A-B PLUG, 0.8M, BLK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:31.5"; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.0 A-B PLUG, 0.8M, BLK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:31.5"; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.0 A-B Plug, 0.8M, Blk; Connector To Connector Roline - 43AC9793 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A-B Plug, 0.8M, Blk; Connector To Connector Roline
43AC9793
Usb Cable, 3.0 A-B Plug, 0.8M, Blk; Connector To Connector Roline 43AC9793
USB CABLE, 3.0 A-B PLUG, 0.8M, BLK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:31.5"; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

USB CABLE, 3.0 A-B PLUG, 0.8M, BLK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:31.5"; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9793
Product Name Usb Cable, 3.0 A-B Plug, 0.8M, Blk; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details