Rotronic Cable, Usb 3.0 A-Micro B Plug, 3M, Blk; Connector To Connector Roline 11.02.8877

Description
CABLE, USB 3.0 A-MICRO B PLUG, 3M, BLK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet
Description
CABLE, USB 3.0 A-MICRO B PLUG, 3M, BLK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Usb 3.0 A-Micro B Plug, 3M, Blk; Connector To Connector Roline - 40Y9056 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 3.0 A-Micro B Plug, 3M, Blk; Connector To Connector Roline
40Y9056
Cable, Usb 3.0 A-Micro B Plug, 3M, Blk; Connector To Connector Roline 40Y9056
CABLE, USB 3.0 A-MICRO B PLUG, 3M, BLK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

CABLE, USB 3.0 A-MICRO B PLUG, 3M, BLK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 40Y9056
Product Name Cable, Usb 3.0 A-Micro B Plug, 3M, Blk; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XR Mini-Hooks - 1050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details