Rotronic Cable, Usb 3.0 A-Micro B Plug, 0.8M, Blk; Connector To Connector Roline 11.02.8873

Description
CABLE, USB 3.0 A-MICRO B PLUG, 0.8M, BLK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:2.63ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet
Description
CABLE, USB 3.0 A-MICRO B PLUG, 0.8M, BLK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:2.63ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Usb 3.0 A-Micro B Plug, 0.8M, Blk; Connector To Connector Roline - 40Y9054 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 3.0 A-Micro B Plug, 0.8M, Blk; Connector To Connector Roline
40Y9054
Cable, Usb 3.0 A-Micro B Plug, 0.8M, Blk; Connector To Connector Roline 40Y9054
CABLE, USB 3.0 A-MICRO B PLUG, 0.8M, BLK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:2.63ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

CABLE, USB 3.0 A-MICRO B PLUG, 0.8M, BLK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:2.63ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 40Y9054
Product Name Cable, Usb 3.0 A-Micro B Plug, 0.8M, Blk; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064533-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.42 ft (4.32 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers