Rotronic Usb Cable, 2.0 A-B Plug, 3M, Blk; Connector To Connector Roline 11.02.8830

Description
USB CABLE, 2.0 A-B PLUG, 3M, BLK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 2.0 A-B PLUG, 3M, BLK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 A-B Plug, 3M, Blk; Connector To Connector Roline - 43AC9787 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A-B Plug, 3M, Blk; Connector To Connector Roline
43AC9787
Usb Cable, 2.0 A-B Plug, 3M, Blk; Connector To Connector Roline 43AC9787
USB CABLE, 2.0 A-B PLUG, 3M, BLK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; SVHC:No RoHS Compliant: Yes

USB CABLE, 2.0 A-B PLUG, 3M, BLK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9787
Product Name Usb Cable, 2.0 A-B Plug, 3M, Blk; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 1.97 ft (6 dm)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details