Rotronic Computer Cable, Usb2.0, 1.8M, Black; Connector To Connector Roline 11.02.8826

Description
COMPUTER CABLE, USB2.0, 1.8M, BLACK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.91ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Description
COMPUTER CABLE, USB2.0, 1.8M, BLACK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.91ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb2.0, 1.8M, Black; Connector To Connector Roline - 84X0262 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb2.0, 1.8M, Black; Connector To Connector Roline
84X0262
Computer Cable, Usb2.0, 1.8M, Black; Connector To Connector Roline 84X0262
COMPUTER CABLE, USB2.0, 1.8M, BLACK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.91ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

COMPUTER CABLE, USB2.0, 1.8M, BLACK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.91ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84X0262
Product Name Computer Cable, Usb2.0, 1.8M, Black; Connector To Connector Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

ZK2002-2200-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers