Rotronic Computer Cable, Usb2.0, 800Mm, Black; Connector To Connector Roline 11.02.8825

Description
COMPUTER CABLE, USB2.0, 800MM, BLACK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:2.63ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Description
COMPUTER CABLE, USB2.0, 800MM, BLACK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:2.63ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb2.0, 800Mm, Black; Connector To Connector Roline - 84X0261 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb2.0, 800Mm, Black; Connector To Connector Roline
84X0261
Computer Cable, Usb2.0, 800Mm, Black; Connector To Connector Roline 84X0261
COMPUTER CABLE, USB2.0, 800MM, BLACK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:2.63ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

COMPUTER CABLE, USB2.0, 800MM, BLACK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:2.63ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84X0261
Product Name Computer Cable, Usb2.0, 800Mm, Black; Connector To Connector Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details