Rotronic Usb Cable, 2.0 A-Mini B Plug, 3M, Blk; Connector To Connector Roline 11.02.8823

Description
USB CABLE, 2.0 A-MINI B PLUG, 3M, BLK; Connector to Connector:Type A Plug to Mini Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-;RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 2.0 A-MINI B PLUG, 3M, BLK; Connector to Connector:Type A Plug to Mini Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 A-Mini B Plug, 3M, Blk; Connector To Connector Roline - 43AC9786 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A-Mini B Plug, 3M, Blk; Connector To Connector Roline
43AC9786
Usb Cable, 2.0 A-Mini B Plug, 3M, Blk; Connector To Connector Roline 43AC9786
USB CABLE, 2.0 A-MINI B PLUG, 3M, BLK; Connector to Connector:Type A Plug to Mini Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-;RoHS Compliant: Yes

USB CABLE, 2.0 A-MINI B PLUG, 3M, BLK; Connector to Connector:Type A Plug to Mini Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9786
Product Name Usb Cable, 2.0 A-Mini B Plug, 3M, Blk; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 112781-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers