Rotronic Usb Cable, 2.0 A-Mini B Plug, 0.8M, Blk; Connector To Connector Roline 11.02.8821

Description
USB CABLE, 2.0 A-MINI B PLUG, 0.8M, BLK; Connector to Connector:Type A Plug to Mini Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:31.5"; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 2.0 A-MINI B PLUG, 0.8M, BLK; Connector to Connector:Type A Plug to Mini Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:31.5"; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 A-Mini B Plug, 0.8M, Blk; Connector To Connector Roline - 43AC9784 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A-Mini B Plug, 0.8M, Blk; Connector To Connector Roline
43AC9784
Usb Cable, 2.0 A-Mini B Plug, 0.8M, Blk; Connector To Connector Roline 43AC9784
USB CABLE, 2.0 A-MINI B PLUG, 0.8M, BLK; Connector to Connector:Type A Plug to Mini Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:31.5"; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

USB CABLE, 2.0 A-MINI B PLUG, 0.8M, BLK; Connector to Connector:Type A Plug to Mini Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:31.5"; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9784
Product Name Usb Cable, 2.0 A-Mini B Plug, 0.8M, Blk; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 1924680 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort; USB
Cable Length 6.56 ft (20 dm)
View Details
Flexible Test Cable, 18.0 GHz, 96.0″ - ULC-8FT-SMSM+ - Mini-Circuits
Specs
Cable Length 8 ft (24.38 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers