Rotronic Computer Cable, Usb2.0, 1.8M, Black; Connector To Connector Roline 11.02.8818

Description
COMPUTER CABLE, USB2.0, 1.8M, BLACK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.91ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Description
COMPUTER CABLE, USB2.0, 1.8M, BLACK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.91ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb2.0, 1.8M, Black; Connector To Connector Roline - 84X0260 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb2.0, 1.8M, Black; Connector To Connector Roline
84X0260
Computer Cable, Usb2.0, 1.8M, Black; Connector To Connector Roline 84X0260
COMPUTER CABLE, USB2.0, 1.8M, BLACK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.91ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

COMPUTER CABLE, USB2.0, 1.8M, BLACK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.91ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84X0260
Product Name Computer Cable, Usb2.0, 1.8M, Black; Connector To Connector Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Sensor Connector, M23, Rcpt, 17Pos Rohs Compliant Sensata/bei Sensors - 75AJ3566 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3340/402-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers