Rotronic Usb Cable, 2.0 A Plug-B Plug, 0.8M, Blue; Connector To Connector Roline 11.02.8808

Description
USB CABLE, 2.0 A PLUG-B PLUG, 0.8M, BLUE; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:31.5"; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 2.0 A PLUG-B PLUG, 0.8M, BLUE; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:31.5"; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 A Plug-B Plug, 0.8M, Blue; Connector To Connector Roline - 43AC9783 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Plug-B Plug, 0.8M, Blue; Connector To Connector Roline
43AC9783
Usb Cable, 2.0 A Plug-B Plug, 0.8M, Blue; Connector To Connector Roline 43AC9783
USB CABLE, 2.0 A PLUG-B PLUG, 0.8M, BLUE; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:31.5"; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

USB CABLE, 2.0 A PLUG-B PLUG, 0.8M, BLUE; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:31.5"; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9783
Product Name Usb Cable, 2.0 A Plug-B Plug, 0.8M, Blue; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-2300/410-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers