Rotronic Usb Cable, 2.0 A Plug-B Plug, 1.8M, Blue; Connector To Connector Roline 11.02.8802

Description
USB CABLE, 2.0 A PLUG-B PLUG, 1.8M, BLUE; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-;RoHS Compliant: Yes
Description
USB CABLE, 2.0 A PLUG-B PLUG, 1.8M, BLUE; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-;RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Roline USB 2.0 A Plug-B Plug cable measures 1.8 meters in length and features a Type A male connector on one end and a Type B male connector on the other. The cable is constructed with a black jacket and is compliant with the USB 2.0 standard. It utilizes 28AWG and 24AWG wire for data and power transmission, respectively, and includes gold-plated pins for improved conductivity. The cable's outer diameter is 4.5mm, and it is designed for reliable connectivity in various applications.

Datasheet Summary
Powered by GS/AI

The Roline USB 2.0 A Plug-B Plug cable measures 1.8 meters in length and features a Type A male connector on one end and a Type B male connector on the other. The cable is constructed with a black jacket and is compliant with the USB 2.0 standard. It utilizes 28AWG and 24AWG wire for data and power transmission, respectively, and includes gold-plated pins for improved conductivity. The cable's outer diameter is 4.5mm, and it is designed for reliable connectivity in various applications.

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 A Plug-B Plug, 1.8M, Blue; Connector To Connector Roline - 43AC9780 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Plug-B Plug, 1.8M, Blue; Connector To Connector Roline
43AC9780
Usb Cable, 2.0 A Plug-B Plug, 1.8M, Blue; Connector To Connector Roline 43AC9780
USB CABLE, 2.0 A PLUG-B PLUG, 1.8M, BLUE; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-;RoHS Compliant: Yes

USB CABLE, 2.0 A PLUG-B PLUG, 1.8M, BLUE; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9780
Product Name Usb Cable, 2.0 A Plug-B Plug, 1.8M, Blue; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-10M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details