Rotronic Usb Cable, 2.0 Type C-Micro B Plug, 1.8M; Connector To Connector Roline 11.02.8790

Description
USB CABLE, 2.0 TYPE C-MICRO B PLUG, 1.8M; Connector to Connector:Reversible Micro Type B Plug to Type C Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Colour:Black, Gold; Electronic RoHS Compliant: Yes
Description
USB CABLE, 2.0 TYPE C-MICRO B PLUG, 1.8M; Connector to Connector:Reversible Micro Type B Plug to Type C Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Colour:Black, Gold; Electronic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 Type C-Micro B Plug, 1.8M; Connector To Connector Roline - 58AC5038 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 Type C-Micro B Plug, 1.8M; Connector To Connector Roline
58AC5038
Usb Cable, 2.0 Type C-Micro B Plug, 1.8M; Connector To Connector Roline 58AC5038
USB CABLE, 2.0 TYPE C-MICRO B PLUG, 1.8M; Connector to Connector:Reversible Micro Type B Plug to Type C Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Colour:Black, Gold; Electronic RoHS Compliant: Yes

USB CABLE, 2.0 TYPE C-MICRO B PLUG, 1.8M; Connector to Connector:Reversible Micro Type B Plug to Type C Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Colour:Black, Gold; Electronic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category USB Cables
Product Number 58AC5038
Product Name Usb Cable, 2.0 Type C-Micro B Plug, 1.8M; Connector To Connector Roline
Connector Type Reversible Micro Type B Plug to Type C Plug
Unlock Full Specs
to access all available technical data

Similar Products