Rotronic Cable, Usb 2.0 A-Micro B Plug, 1M, Blk; Connector To Connector Roline 11.02.8760

Description
CABLE, USB 2.0 A-MICRO B PLUG, 1M, BLK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet
Description
CABLE, USB 2.0 A-MICRO B PLUG, 1M, BLK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Usb 2.0 A-Micro B Plug, 1M, Blk; Connector To Connector Roline - 40Y9050 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 2.0 A-Micro B Plug, 1M, Blk; Connector To Connector Roline
40Y9050
Cable, Usb 2.0 A-Micro B Plug, 1M, Blk; Connector To Connector Roline 40Y9050
CABLE, USB 2.0 A-MICRO B PLUG, 1M, BLK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

CABLE, USB 2.0 A-MICRO B PLUG, 1M, BLK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 40Y9050
Product Name Cable, Usb 2.0 A-Micro B Plug, 1M, Blk; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details