Rotronic Computer Cable, Usb2.0, 3M, Black; Connector To Connector Roline 11.02.8755

Description
COMPUTER CABLE, USB2.0, 3M, BLACK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Description
COMPUTER CABLE, USB2.0, 3M, BLACK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb2.0, 3M, Black; Connector To Connector Roline - 84X0259 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb2.0, 3M, Black; Connector To Connector Roline
84X0259
Computer Cable, Usb2.0, 3M, Black; Connector To Connector Roline 84X0259
COMPUTER CABLE, USB2.0, 3M, BLACK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

COMPUTER CABLE, USB2.0, 3M, BLACK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84X0259
Product Name Computer Cable, Usb2.0, 3M, Black; Connector To Connector Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/404-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers