Rotronic Computer Cable, Usb2.0, 800Mm, Black; Connector To Connector Roline 11.02.8754

Description
COMPUTER CABLE, USB2.0, 800MM, BLACK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:2.63ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Description
COMPUTER CABLE, USB2.0, 800MM, BLACK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:2.63ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb2.0, 800Mm, Black; Connector To Connector Roline - 84X0258 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb2.0, 800Mm, Black; Connector To Connector Roline
84X0258
Computer Cable, Usb2.0, 800Mm, Black; Connector To Connector Roline 84X0258
COMPUTER CABLE, USB2.0, 800MM, BLACK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:2.63ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

COMPUTER CABLE, USB2.0, 800MM, BLACK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:2.63ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84X0258
Product Name Computer Cable, Usb2.0, 800Mm, Black; Connector To Connector Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 100mm, Screw-Lok - G125-MC11205M3-0100F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Male BNC Coaxial Test Cable RG174/U to Banana Plugs - 4223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details