Rotronic Computer Cable, Usb2.0, 1.8M, Black; Connector To Connector Roline 11.02.8752

Description
COMPUTER CABLE, USB2.0, 1.8M, BLACK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.91ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Description
COMPUTER CABLE, USB2.0, 1.8M, BLACK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.91ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb2.0, 1.8M, Black; Connector To Connector Roline - 84X0257 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb2.0, 1.8M, Black; Connector To Connector Roline
84X0257
Computer Cable, Usb2.0, 1.8M, Black; Connector To Connector Roline 84X0257
COMPUTER CABLE, USB2.0, 1.8M, BLACK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.91ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

COMPUTER CABLE, USB2.0, 1.8M, BLACK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.91ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84X0257
Product Name Computer Cable, Usb2.0, 1.8M, Black; Connector To Connector Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Test Cable, 18.0 GHz, 120.0″ - ULC-10FT-SMSM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details