Rotronic Usb Cable, 2.0 A-Micro B Plug, 3M, Blk; Connector To Connector Roline 11.02.8722

Description
USB CABLE, 2.0 A-MICRO B PLUG, 3M, BLK; Connector to Connector:Reversible Type A Plug to Micro Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 2.0 A-MICRO B PLUG, 3M, BLK; Connector to Connector:Reversible Type A Plug to Micro Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 A-Micro B Plug, 3M, Blk; Connector To Connector Roline - 58AC5034 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A-Micro B Plug, 3M, Blk; Connector To Connector Roline
58AC5034
Usb Cable, 2.0 A-Micro B Plug, 3M, Blk; Connector To Connector Roline 58AC5034
USB CABLE, 2.0 A-MICRO B PLUG, 3M, BLK; Connector to Connector:Reversible Type A Plug to Micro Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; RoHS Compliant: Yes

USB CABLE, 2.0 A-MICRO B PLUG, 3M, BLK; Connector to Connector:Reversible Type A Plug to Micro Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category USB Cables
Product Number 58AC5034
Product Name Usb Cable, 2.0 A-Micro B Plug, 3M, Blk; Connector To Connector Roline
Connector Type Reversible Type A Plug to Micro Type B Plug
Unlock Full Specs
to access all available technical data

Similar Products