Rotronic Usb Cable, 2.0 A-Micro B Plug, 1.8M, Blk; Connector To Connector Roline 11.02.8721

Description
USB CABLE, 2.0 A-MICRO B PLUG, 1.8M, BLK; Connector to Connector:Reversible Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-;RoHS Compliant: Yes
Description
USB CABLE, 2.0 A-MICRO B PLUG, 1.8M, BLK; Connector to Connector:Reversible Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 A-Micro B Plug, 1.8M, Blk; Connector To Connector Roline - 58AC5033 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A-Micro B Plug, 1.8M, Blk; Connector To Connector Roline
58AC5033
Usb Cable, 2.0 A-Micro B Plug, 1.8M, Blk; Connector To Connector Roline 58AC5033
USB CABLE, 2.0 A-MICRO B PLUG, 1.8M, BLK; Connector to Connector:Reversible Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-;RoHS Compliant: Yes

USB CABLE, 2.0 A-MICRO B PLUG, 1.8M, BLK; Connector to Connector:Reversible Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category USB Cables
Product Number 58AC5033
Product Name Usb Cable, 2.0 A-Micro B Plug, 1.8M, Blk; Connector To Connector Roline
Connector Type Reversible Type A Plug to Micro Type B Plug
Unlock Full Specs
to access all available technical data

Similar Products

USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
USB Type USB2.0
Connector Type USBA
View Details
USB CABLE 11 FT RoHS - USB-CBL-AB-11+ - Mini-Circuits
Specs
Standards / Certifications RoHS
View Details