Rotronic Usb Cable, Usb Plug-Lightning Plug, 1M; Connector To Connector Roline 11.02.8329

Description
USB CABLE, USB PLUG-LIGHTNING PLUG, 1M; Connector to Connector:Type A Plug to Lightning Plug, Micro Type B Plug, Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Colour:White; RoHS Compliant: Yes
Datasheet
Description
USB CABLE, USB PLUG-LIGHTNING PLUG, 1M; Connector to Connector:Type A Plug to Lightning Plug, Micro Type B Plug, Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Colour:White; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, Usb Plug-Lightning Plug, 1M; Connector To Connector Roline - 58AC5031 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Usb Plug-Lightning Plug, 1M; Connector To Connector Roline
58AC5031
Usb Cable, Usb Plug-Lightning Plug, 1M; Connector To Connector Roline 58AC5031
USB CABLE, USB PLUG-LIGHTNING PLUG, 1M; Connector to Connector:Type A Plug to Lightning Plug, Micro Type B Plug, Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Colour:White; RoHS Compliant: Yes

USB CABLE, USB PLUG-LIGHTNING PLUG, 1M; Connector to Connector:Type A Plug to Lightning Plug, Micro Type B Plug, Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Colour:White; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC5031
Product Name Usb Cable, Usb Plug-Lightning Plug, 1M; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2500/204-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers