Rotronic Usb Cable, A Plug-Light Conn, 0.15M, Blu; Connector To Connector Roline 11.02.8326

Description
USB CABLE, A PLUG-LIGHT CONN, 0.15M, BLU; Connector to Connector:Type A Plug to Lightning Plug; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet
Description
USB CABLE, A PLUG-LIGHT CONN, 0.15M, BLU; Connector to Connector:Type A Plug to Lightning Plug; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, A Plug-Light Conn, 0.15M, Blu; Connector To Connector Roline - 43AC9775 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, A Plug-Light Conn, 0.15M, Blu; Connector To Connector Roline
43AC9775
Usb Cable, A Plug-Light Conn, 0.15M, Blu; Connector To Connector Roline 43AC9775
USB CABLE, A PLUG-LIGHT CONN, 0.15M, BLU; Connector to Connector:Type A Plug to Lightning Plug; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product RoHS Compliant: Yes

USB CABLE, A PLUG-LIGHT CONN, 0.15M, BLU; Connector to Connector:Type A Plug to Lightning Plug; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9775
Product Name Usb Cable, A Plug-Light Conn, 0.15M, Blu; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Thunderbolt Cables - 1863240 - RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details