Rotronic Cable, Usb 2.0 A-Lightning Plug, 1.8M; Connector Type A Roline 11.02.8322

Description
CABLE, USB 2.0 A-LIGHTNING PLUG, 1.8M; Connector Type A:USB 2.0 A Plug; Connector Type B:Lightning Plug; Cable Length - Imperial:5.906ft; Cable Length - Metric:1.8m; Jacket Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, USB 2.0 A-LIGHTNING PLUG, 1.8M; Connector Type A:USB 2.0 A Plug; Connector Type B:Lightning Plug; Cable Length - Imperial:5.906ft; Cable Length - Metric:1.8m; Jacket Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Usb 2.0 A-Lightning Plug, 1.8M; Connector Type A Roline - 40Y9049 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 2.0 A-Lightning Plug, 1.8M; Connector Type A Roline
40Y9049
Cable, Usb 2.0 A-Lightning Plug, 1.8M; Connector Type A Roline 40Y9049
CABLE, USB 2.0 A-LIGHTNING PLUG, 1.8M; Connector Type A:USB 2.0 A Plug; Connector Type B:Lightning Plug; Cable Length - Imperial:5.906ft; Cable Length - Metric:1.8m; Jacket Colour:White; Product Range:- RoHS Compliant: Yes

CABLE, USB 2.0 A-LIGHTNING PLUG, 1.8M; Connector Type A:USB 2.0 A Plug; Connector Type B:Lightning Plug; Cable Length - Imperial:5.906ft; Cable Length - Metric:1.8m; Jacket Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 40Y9049
Product Name Cable, Usb 2.0 A-Lightning Plug, 1.8M; Connector Type A Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3564 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/400-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details