Rotronic Cable, Usb 2.0 A-Lightning Plug, 1M, Wht; Connector Type A Roline 11.02.8321

Description
CABLE, USB 2.0 A-LIGHTNING PLUG, 1M, WHT; Connector Type A:USB 2.0 A Plug; Connector Type B:Lightning Plug; Cable Length - Imperial:3.281ft; Cable Length - Metric:1m; Jacket Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, USB 2.0 A-LIGHTNING PLUG, 1M, WHT; Connector Type A:USB 2.0 A Plug; Connector Type B:Lightning Plug; Cable Length - Imperial:3.281ft; Cable Length - Metric:1m; Jacket Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Usb 2.0 A-Lightning Plug, 1M, Wht; Connector Type A Roline - 40Y9048 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 2.0 A-Lightning Plug, 1M, Wht; Connector Type A Roline
40Y9048
Cable, Usb 2.0 A-Lightning Plug, 1M, Wht; Connector Type A Roline 40Y9048
CABLE, USB 2.0 A-LIGHTNING PLUG, 1M, WHT; Connector Type A:USB 2.0 A Plug; Connector Type B:Lightning Plug; Cable Length - Imperial:3.281ft; Cable Length - Metric:1m; Jacket Colour:White; Product Range:- RoHS Compliant: Yes

CABLE, USB 2.0 A-LIGHTNING PLUG, 1M, WHT; Connector Type A:USB 2.0 A Plug; Connector Type B:Lightning Plug; Cable Length - Imperial:3.281ft; Cable Length - Metric:1m; Jacket Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 40Y9048
Product Name Cable, Usb 2.0 A-Lightning Plug, 1M, Wht; Connector Type A Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Type C - 10165794-Z0100YWLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
2 suppliers
USB Cables - 1924732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details