Rotronic Computer Cable, Usb2.0, 150Mm, Black; Connector To Connector Roline 11.02.8310

Description
COMPUTER CABLE, USB2.0, 150MM, BLACK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:150mm; Cable Length - Imperial:5.91"; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Description
COMPUTER CABLE, USB2.0, 150MM, BLACK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:150mm; Cable Length - Imperial:5.91"; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb2.0, 150Mm, Black; Connector To Connector Roline - 84X0255 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb2.0, 150Mm, Black; Connector To Connector Roline
84X0255
Computer Cable, Usb2.0, 150Mm, Black; Connector To Connector Roline 84X0255
COMPUTER CABLE, USB2.0, 150MM, BLACK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:150mm; Cable Length - Imperial:5.91"; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

COMPUTER CABLE, USB2.0, 150MM, BLACK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:150mm; Cable Length - Imperial:5.91"; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84X0255
Product Name Computer Cable, Usb2.0, 150Mm, Black; Connector To Connector Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023030 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details