Rotronic Computer Cord, D-Sub 9P Socket, 3M; Connector Type A Roline 11.01.9030

Description
COMPUTER CORD, D-SUB 9P SOCKET, 3M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
COMPUTER CORD, D-SUB 9P SOCKET, 3M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cord, D-Sub 9P Socket, 3M; Connector Type A Roline - 43AC9767 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cord, D-Sub 9P Socket, 3M; Connector Type A Roline
43AC9767
Computer Cord, D-Sub 9P Socket, 3M; Connector Type A Roline 43AC9767
COMPUTER CORD, D-SUB 9P SOCKET, 3M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; SVHC:No RoHS Compliant: Yes

COMPUTER CORD, D-SUB 9P SOCKET, 3M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9767
Product Name Computer Cord, D-Sub 9P Socket, 3M; Connector Type A Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m) - CBL-0.5M-SMNM+ - Mini-Circuits
Specs
Cable Length 1.64 ft (5 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details