Rotronic Computer Cord, D-Sub 9P Socket, 1.8M; Connector Type A Roline 11.01.9018

Description
COMPUTER CORD, D-SUB 9P SOCKET, 1.8M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:5.9ft; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
COMPUTER CORD, D-SUB 9P SOCKET, 1.8M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:5.9ft; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cord, D-Sub 9P Socket, 1.8M; Connector Type A Roline - 43AC9766 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cord, D-Sub 9P Socket, 1.8M; Connector Type A Roline
43AC9766
Computer Cord, D-Sub 9P Socket, 1.8M; Connector Type A Roline 43AC9766
COMPUTER CORD, D-SUB 9P SOCKET, 1.8M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:5.9ft; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes

COMPUTER CORD, D-SUB 9P SOCKET, 1.8M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:5.9ft; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9766
Product Name Computer Cord, D-Sub 9P Socket, 1.8M; Connector Type A Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews - M80-FC10668F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
BNC Male to SMA Female Test Cable, RG174/U - 4528 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers