Rotronic Computer Cord, D-Sub 9P Plug/skt, 3M; Connector Type A Roline 11.01.6230

Description
COMPUTER CORD, D-SUB 9P PLUG/SKT, 3M; Connector Type A:D Subminiature Plug, 9 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
COMPUTER CORD, D-SUB 9P PLUG/SKT, 3M; Connector Type A:D Subminiature Plug, 9 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cord, D-Sub 9P Plug/skt, 3M; Connector Type A Roline - 43AC9765 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cord, D-Sub 9P Plug/skt, 3M; Connector Type A Roline
43AC9765
Computer Cord, D-Sub 9P Plug/skt, 3M; Connector Type A Roline 43AC9765
COMPUTER CORD, D-SUB 9P PLUG/SKT, 3M; Connector Type A:D Subminiature Plug, 9 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; SVHC:No RoHS Compliant: Yes

COMPUTER CORD, D-SUB 9P PLUG/SKT, 3M; Connector Type A:D Subminiature Plug, 9 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9765
Product Name Computer Cord, D-Sub 9P Plug/skt, 3M; Connector Type A Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 28 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC22005F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - 1025-18 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
View Details