COMPUTER CORD, D-SUB 9P PLUG/SKT, 1.8M; Connector Type A:D Subminiature Plug, 9 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:5.9ft; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 43AC9764 |
| Product Name | Computer Cord, D-Sub 9P Plug/skt, 1.8M; Connector Type A Roline |
| Application | Computer |