Rotronic Computer Cord, Mini-Din 6Pos Plug, 3M; Connector Type A Roline 11.01.5830

Description
COMPUTER CORD, MINI-DIN 6POS PLUG, 3M; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Plug, 6 Way (PS/2); Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
COMPUTER CORD, MINI-DIN 6POS PLUG, 3M; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Plug, 6 Way (PS/2); Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cord, Mini-Din 6Pos Plug, 3M; Connector Type A Roline - 43AC9762 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cord, Mini-Din 6Pos Plug, 3M; Connector Type A Roline
43AC9762
Computer Cord, Mini-Din 6Pos Plug, 3M; Connector Type A Roline 43AC9762
COMPUTER CORD, MINI-DIN 6POS PLUG, 3M; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Plug, 6 Way (PS/2); Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; SVHC:NoRoHS Compliant: Yes

COMPUTER CORD, MINI-DIN 6POS PLUG, 3M; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Plug, 6 Way (PS/2); Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9762
Product Name Computer Cord, Mini-Din 6Pos Plug, 3M; Connector Type A Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12605M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC Coaxial Test Cable RG174/U to XM Micro-Hooks - 4020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details