Rotronic Computer Cord, Mini-Din 6Pos Plug, 1.8M; Connector Type A Roline 11.01.5818

Description
COMPUTER CORD, MINI-DIN 6POS PLUG, 1.8M; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Plug, 6 Way (PS/2); Cable Length - Imperial:5.9ft; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes
Description
COMPUTER CORD, MINI-DIN 6POS PLUG, 1.8M; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Plug, 6 Way (PS/2); Cable Length - Imperial:5.9ft; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Computer Cord, Mini-Din 6Pos Plug, 1.8M features a Mini-DIN plug configuration with six positions, suitable for PS/2 connections. The cable length is 1.8 meters, equivalent to approximately 5.9 feet, making it a practical choice for connecting devices at a moderate distance. The jacket color is beige, and the product is compliant with RoHS standards, indicating it meets environmental safety regulations. This cable is designed for reliable data transmission between compatible devices.

Datasheet Summary
Powered by GS/AI

The Computer Cord, Mini-Din 6Pos Plug, 1.8M features a Mini-DIN plug configuration with six positions, suitable for PS/2 connections. The cable length is 1.8 meters, equivalent to approximately 5.9 feet, making it a practical choice for connecting devices at a moderate distance. The jacket color is beige, and the product is compliant with RoHS standards, indicating it meets environmental safety regulations. This cable is designed for reliable data transmission between compatible devices.

Suppliers

Company
Product
Description
Supplier Links
Computer Cord, Mini-Din 6Pos Plug, 1.8M; Connector Type A Roline - 43AC9761 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cord, Mini-Din 6Pos Plug, 1.8M; Connector Type A Roline
43AC9761
Computer Cord, Mini-Din 6Pos Plug, 1.8M; Connector Type A Roline 43AC9761
COMPUTER CORD, MINI-DIN 6POS PLUG, 1.8M; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Plug, 6 Way (PS/2); Cable Length - Imperial:5.9ft; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes

COMPUTER CORD, MINI-DIN 6POS PLUG, 1.8M; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Plug, 6 Way (PS/2); Cable Length - Imperial:5.9ft; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9761
Product Name Computer Cord, Mini-Din 6Pos Plug, 1.8M; Connector Type A Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Push Pull Cables, Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Lemo male connector, 7 pole
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details