Rotronic Computer Cord, Mini-Din 6P Plug-Skt, 10M; Connector Type A Roline 11.01.5690

Description
COMPUTER CORD, MINI-DIN 6P PLUG-SKT, 10M; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Socket, 6 Way (PS/2); Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
COMPUTER CORD, MINI-DIN 6P PLUG-SKT, 10M; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Socket, 6 Way (PS/2); Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cord, Mini-Din 6P Plug-Skt, 10M; Connector Type A Roline - 43AC9760 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cord, Mini-Din 6P Plug-Skt, 10M; Connector Type A Roline
43AC9760
Computer Cord, Mini-Din 6P Plug-Skt, 10M; Connector Type A Roline 43AC9760
COMPUTER CORD, MINI-DIN 6P PLUG-SKT, 10M; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Socket, 6 Way (PS/2); Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes

COMPUTER CORD, MINI-DIN 6P PLUG-SKT, 10M; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Socket, 6 Way (PS/2); Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9760
Product Name Computer Cord, Mini-Din 6P Plug-Skt, 10M; Connector Type A Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Flexible Test Cable, 18.0 GHz, 3.28FT(1.0M) - ULC-1M-SMSM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details