Rotronic Computer Cable, Ps/2 6P Plug-Skt, 3M; Connector Type A Roline 11.01.5630

Description
COMPUTER CABLE, PS/2 6P PLUG-SKT, 3M; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Socket, 6 Way (PS/2); Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, PS/2 6P PLUG-SKT, 3M; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Socket, 6 Way (PS/2); Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Ps/2 6P Plug-Skt, 3M; Connector Type A Roline - 43AC9758 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ps/2 6P Plug-Skt, 3M; Connector Type A Roline
43AC9758
Computer Cable, Ps/2 6P Plug-Skt, 3M; Connector Type A Roline 43AC9758
COMPUTER CABLE, PS/2 6P PLUG-SKT, 3M; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Socket, 6 Way (PS/2); Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes

COMPUTER CABLE, PS/2 6P PLUG-SKT, 3M; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Socket, 6 Way (PS/2); Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9758
Product Name Computer Cable, Ps/2 6P Plug-Skt, 3M; Connector Type A Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
ZK2000-7100-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-2300/408-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details