Rotronic Computer Cord, Ps/2 6P Plug-Skt, 1.8M; Connector Type A Roline 11.01.5618

Description
COMPUTER CORD, PS/2 6P PLUG-SKT, 1.8M; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Socket, 6 Way (PS/2); Cable Length - Imperial:5.9ft; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
COMPUTER CORD, PS/2 6P PLUG-SKT, 1.8M; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Socket, 6 Way (PS/2); Cable Length - Imperial:5.9ft; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cord, Ps/2 6P Plug-Skt, 1.8M; Connector Type A Roline - 43AC9757 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cord, Ps/2 6P Plug-Skt, 1.8M; Connector Type A Roline
43AC9757
Computer Cord, Ps/2 6P Plug-Skt, 1.8M; Connector Type A Roline 43AC9757
COMPUTER CORD, PS/2 6P PLUG-SKT, 1.8M; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Socket, 6 Way (PS/2); Cable Length - Imperial:5.9ft; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes

COMPUTER CORD, PS/2 6P PLUG-SKT, 1.8M; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Socket, 6 Way (PS/2); Cable Length - Imperial:5.9ft; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9757
Product Name Computer Cord, Ps/2 6P Plug-Skt, 1.8M; Connector Type A Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-5M-BK-2-2LP-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Cable Assembly - 6025A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
USB Cables - 1828547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
10+10 Pos. Female DIL 28 AWG Cable Assembly, 600mm, single-end, Screw-Lok - G125-FC22005F1-0600L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details