Rotronic Computer Cable, Db9 Skt/db25 Plug, 3M; Connector Type A Roline 11.01.4630

Description
COMPUTER CABLE, DB9 SKT/DB25 PLUG, 3M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, DB9 SKT/DB25 PLUG, 3M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Db9 Skt/db25 Plug, 3M; Connector Type A Roline - 71Y9687 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Db9 Skt/db25 Plug, 3M; Connector Type A Roline
71Y9687
Computer Cable, Db9 Skt/db25 Plug, 3M; Connector Type A Roline 71Y9687
COMPUTER CABLE, DB9 SKT/DB25 PLUG, 3M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes

COMPUTER CABLE, DB9 SKT/DB25 PLUG, 3M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71Y9687
Product Name Computer Cable, Db9 Skt/db25 Plug, 3M; Connector Type A Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Thunderbolt Cables - 1862854 - RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details