Rotronic Computer Cord, D-Sub 25P Plug/9P Skt, 3M; Connector Type A Roline 11.01.4530

Description
COMPUTER CORD, D-SUB 25P PLUG/9P SKT, 3M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
COMPUTER CORD, D-SUB 25P PLUG/9P SKT, 3M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cord, D-Sub 25P Plug/9P Skt, 3M; Connector Type A Roline - 43AC9756 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cord, D-Sub 25P Plug/9P Skt, 3M; Connector Type A Roline
43AC9756
Computer Cord, D-Sub 25P Plug/9P Skt, 3M; Connector Type A Roline 43AC9756
COMPUTER CORD, D-SUB 25P PLUG/9P SKT, 3M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes

COMPUTER CORD, D-SUB 25P PLUG/9P SKT, 3M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9756
Product Name Computer Cord, D-Sub 25P Plug/9P Skt, 3M; Connector Type A Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 035687-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) - CBL-2M-SMNM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details